Cornell Dubilier Capacitor Alum Elec 2700Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier SLPX272M080A4P3

Description
CAPACITOR ALUM ELEC 2700UF, 80V, 20%, SNAP-IN; Capacitance:2700µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.123ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 2700UF, 80V, 20%, SNAP-IN; Capacitance:2700µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.123ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 2700Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5223 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 2700Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5223
Capacitor Alum Elec 2700Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5223
CAPACITOR ALUM ELEC 2700UF, 80V, 20%, SNAP-IN; Capacitance:2700µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.123ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 2700UF, 80V, 20%, SNAP-IN; Capacitance:2700µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.123ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5223
Product Name Capacitor Alum Elec 2700Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details