Cornell Dubilier Aluminum Electrolytic Capacitors SLPX561M160C3P3

Description
CAP ALUM 560UF 20% 160V SNAP
Datasheet
Description
CAP ALUM 560UF 20% 160V SNAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SLPX561M160C3P3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
SLPX561M160C3P3
Aluminum Electrolytic Capacitors SLPX561M160C3P3
CAP ALUM 560UF 20% 160V SNAP

CAP ALUM 560UF 20% 160V SNAP

Supplier's Site Datasheet
Capacitor Alum Elec 560Uf, 160V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5321 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 560Uf, 160V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5321
Capacitor Alum Elec 560Uf, 160V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5321
CAPACITOR ALUM ELEC 560UF, 160V, 20%, SNAP-IN; Capacitance:560µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.355ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 560UF, 160V, 20%, SNAP-IN; Capacitance:560µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.355ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SLPX561M160C3P3 97M5321
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 560Uf, 160V, 20%, Snap-In; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers