Cornell Dubilier Capacitor Alum Elec 470Uf, 250V, 20%, Snap-In; Capacitance Cornell Dubilier SLPX471M250C5P3

Description
CAPACITOR ALUM ELEC 470UF, 250V, 20%, SNAP-IN; Capacitance:470µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.423ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 470UF, 250V, 20%, SNAP-IN; Capacitance:470µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.423ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 470Uf, 250V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5300 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 470Uf, 250V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5300
Capacitor Alum Elec 470Uf, 250V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5300
CAPACITOR ALUM ELEC 470UF, 250V, 20%, SNAP-IN; Capacitance:470µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.423ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 470UF, 250V, 20%, SNAP-IN; Capacitance:470µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.423ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5300
Product Name Capacitor Alum Elec 470Uf, 250V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers