Cornell Dubilier Capacitor Alum Elec 680Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier SLPX681M200E3P3

Description
CAPACITOR ALUM ELEC 680UF, 200V, 20%, SNAP-IN; Capacitance:680µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.293ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 680UF, 200V, 20%, SNAP-IN; Capacitance:680µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.293ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 680Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5358 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 680Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5358
Capacitor Alum Elec 680Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5358
CAPACITOR ALUM ELEC 680UF, 200V, 20%, SNAP-IN; Capacitance:680µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.293ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 680UF, 200V, 20%, SNAP-IN; Capacitance:680µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.293ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5358
Product Name Capacitor Alum Elec 680Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers