Cornell Dubilier Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 50 70 80 90 100 110 120 130 131 132 133 134 135 136 137 138 139 140 141 142 149
Product Name Notes
Cornell Dubilier produces both oil-filled and dry capacitors for the HID and sign ballast lighting markets. Constructed with film designed to withstand the rigors of the application, these units are...
Our motor-run capacitors are available in industry standard round and oval, oil-filled, aluminum can designs as well as a European styled aluminum or plastic cases. Our oil-filled types have a...

<< Prev Next >>