Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series.
Features:
CAP ALUM 470UF 20% 160V SNAP
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 160V, 20%, SNAP-IN; Capacitance:470µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
| Allied Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 70189966 | SLPX471M160A3P3 | 97M5290 |
| Product Name | CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 470uF;Tol20%;SNAP IN;VOL-RTG 160V; 22X30 | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 470Uf, 160V, 20%, Snap-In; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Snap-In | Snap-In | |
| Applications | General Purpose | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| WVDC | 160 volts | 160 volts |