Cornell Dubilier Capacitor Alum Elec 820Uf, 180V, 20%, Snap-In; Capacitance Cornell Dubilier SLPX821M180C5P3

Description
CAPACITOR ALUM ELEC 820UF, 180V, 20%, SNAP-IN; Capacitance:820µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.243ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 820UF, 180V, 20%, SNAP-IN; Capacitance:820µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.243ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 820Uf, 180V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5384 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 820Uf, 180V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5384
Capacitor Alum Elec 820Uf, 180V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5384
CAPACITOR ALUM ELEC 820UF, 180V, 20%, SNAP-IN; Capacitance:820µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.243ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 820UF, 180V, 20%, SNAP-IN; Capacitance:820µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.243ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5384
Product Name Capacitor Alum Elec 820Uf, 180V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers