CAP ALUM 5600UF 20% 50V SNAP
CAPACITOR ALUM ELEC 5600UF, 50V, 20%, SNAP-IN; Capacitance:5600µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SLPX562M050C5P3 | 97M5339 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor Alum Elec 5600Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier |
| Capacitance Type | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 5600 microF | 5600 microF |
| Configuration / Form Factor | Leaded Capacitor; Snap-In | |
| RoHS Compliant | Yes |