Cornell Dubilier Capacitor Alum Elec 680Uf, 180V, 20%, Snap-In; Capacitance Cornell Dubilier SLPX681M180E1P3

Description
CAPACITOR ALUM ELEC 680UF, 180V, 20%, SNAP-IN; Capacitance:680µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.293ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 680UF, 180V, 20%, SNAP-IN; Capacitance:680µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.293ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 680Uf, 180V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5355 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 680Uf, 180V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5355
Capacitor Alum Elec 680Uf, 180V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5355
CAPACITOR ALUM ELEC 680UF, 180V, 20%, SNAP-IN; Capacitance:680µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.293ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 680UF, 180V, 20%, SNAP-IN; Capacitance:680µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.293ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5355
Product Name Capacitor Alum Elec 680Uf, 180V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T200BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details