Cornell Dubilier Aluminum Electrolytic Capacitor 4700Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier SLPX472M063E3P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 63V, 20%, SNAP-IN; Capacitance:4700µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 63V, 20%, SNAP-IN; Capacitance:4700µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4700Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5309 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4700Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5309
Aluminum Electrolytic Capacitor 4700Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5309
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 63V, 20%, SNAP-IN; Capacitance:4700µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 63V, 20%, SNAP-IN; Capacitance:4700µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Snap-In, Slpx Series, 4700 F, 20%, 63 V, 30 Mm, 0.085 Ohm Rohs Compliant Cornell Dubilier - 18X1920 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Slpx Series, 4700 F, 20%, 63 V, 30 Mm, 0.085 Ohm Rohs Compliant Cornell Dubilier
18X1920
Electrolytic Capacitor, Snap-In, Slpx Series, 4700 F, 20%, 63 V, 30 Mm, 0.085 Ohm Rohs Compliant Cornell Dubilier 18X1920
Electrolytic Capacitor, Snap-in, SLPX Series, 4700 F, 20%, 63 V, 30 mm, 0.085 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, SLPX Series, 4700 F, 20%, 63 V, 30 mm, 0.085 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 4700uF;Tol20%;SNAP IN;VOL-RTG 63V; 30X30 - 70189942 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 4700uF;Tol20%;SNAP IN;VOL-RTG 63V; 30X30
70189942
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 4700uF;Tol20%;SNAP IN;VOL-RTG 63V; 30X30 70189942
Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series. Features: Long Life Performance 3000 hr Ripple Load Life at Rated Voltage 85°C Rated Small Case Size with High Capacitance Best for Switching Power Supplies 22 mm to 35 mm Diameter, 10 mm Lead Spacing Great Value Snap-In Type High Ripple Current Applications: Switching Power Supplies Inverters DC Filtering

Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series.
Features:

  • Long Life Performance
  • 3000 hr Ripple Load Life at Rated Voltage
  • 85°C Rated
  • Small Case Size with High Capacitance
  • Best for Switching Power Supplies
  • 22 mm to 35 mm Diameter, 10 mm Lead Spacing
  • Great Value Snap-In Type
  • High Ripple Current
    Applications:
  • Switching Power Supplies
  • Inverters
  • DC Filtering
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 97M5309 18X1920 70189942
Product Name Aluminum Electrolytic Capacitor 4700Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier Electrolytic Capacitor, Snap-In, Slpx Series, 4700 F, 20%, 63 V, 30 Mm, 0.085 Ohm Rohs Compliant Cornell Dubilier CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 4700uF;Tol20%;SNAP IN;VOL-RTG 63V; 30X30
Configuration / Form Factor Snap-In Snap-In
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details