Cornell Dubilier Capacitor Alum Elec 390Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier SLPX391M220C1P3

Description
CAPACITOR ALUM ELEC 390UF, 220V, 20%, SNAP-IN; Capacitance:390µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.510ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 390UF, 220V, 20%, SNAP-IN; Capacitance:390µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.510ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 390Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5271 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 390Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5271
Capacitor Alum Elec 390Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5271
CAPACITOR ALUM ELEC 390UF, 220V, 20%, SNAP-IN; Capacitance:390µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.510ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 390UF, 220V, 20%, SNAP-IN; Capacitance:390µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.510ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5271
Product Name Capacitor Alum Elec 390Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details