CAPACITOR ALUM ELEC 5600UF, 63V, 20%, SNAP-IN; Capacitance:5600µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.071ohm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 97M5342 |
| Product Name | Capacitor Alum Elec 5600Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic |