CAP ALUM 330UF 20% 220V SNAP
CAPACITOR ALUM ELEC 330UF, 220V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):220V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SLPX331M220C1P3 | 97M5244 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor Alum Elec 330Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier |
| Capacitance Type | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF |
| Configuration / Form Factor | Leaded Capacitor; Snap-In | |
| RoHS Compliant | Yes |