CAP ALUM 470UF 20% 180V SNAP
CAPACITOR ALUM ELEC 470UF, 180V, 20%, SNAP-IN; Capacitance:470µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.423ohm RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SLPX471M180A3P3 | 97M5292 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor Alum Elec 470Uf, 180V, 20%, Snap-In; Capacitance Cornell Dubilier |
| Capacitance Type | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 470 microF | 470 microF |
| Configuration / Form Factor | Leaded Capacitor |