Cornell Dubilier Capacitor Alum Elec 27000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier SLPX273M010E3P3

Description
CAPACITOR ALUM ELEC 27000UF 10V 20%, SNAP-IN; Capacitance:27000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.027ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 27000UF 10V 20%, SNAP-IN; Capacitance:27000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.027ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 27000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5233 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 27000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier
97M5233
Capacitor Alum Elec 27000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier 97M5233
CAPACITOR ALUM ELEC 27000UF 10V 20%, SNAP-IN; Capacitance:27000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.027ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 27000UF 10V 20%, SNAP-IN; Capacitance:27000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.027ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5233
Product Name Capacitor Alum Elec 27000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers