Cornell Dubilier Aluminum Electrolytic Capacitors SLPX333M010C7P3

Description
CAP ALUM 33000UF 20% 10V SNAP
Datasheet
Description
CAP ALUM 33000UF 20% 10V SNAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SLPX333M010C7P3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
SLPX333M010C7P3
Aluminum Electrolytic Capacitors SLPX333M010C7P3
CAP ALUM 33000UF 20% 10V SNAP

CAP ALUM 33000UF 20% 10V SNAP

Supplier's Site Datasheet
Capacitor Alum Elec 33000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5259 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 33000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier
97M5259
Capacitor Alum Elec 33000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier 97M5259
CAPACITOR ALUM ELEC 33000UF 10V 20%, SNAP-IN; Capacitance:33000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.022ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 33000UF 10V 20%, SNAP-IN; Capacitance:33000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.022ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SLPX333M010C7P3 97M5259
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 33000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33000 microF 33000 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers