Cornell Dubilier Capacitor Alum Elec 680Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier SLPX681M220E3P3

Description
CAPACITOR ALUM ELEC 680UF, 220V, 20%, SNAP-IN; Capacitance:680µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.293ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 680UF, 220V, 20%, SNAP-IN; Capacitance:680µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.293ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 680Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5361 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 680Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5361
Capacitor Alum Elec 680Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5361
CAPACITOR ALUM ELEC 680UF, 220V, 20%, SNAP-IN; Capacitance:680µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.293ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 680UF, 220V, 20%, SNAP-IN; Capacitance:680µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.293ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5361
Product Name Capacitor Alum Elec 680Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details