Cornell Dubilier Capacitor Alum Elec 5600Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier SLPX562M035A5P3

Description
CAPACITOR ALUM ELEC 5600UF, 35V, 20%, SNAP-IN; Capacitance:5600µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.095ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 5600UF, 35V, 20%, SNAP-IN; Capacitance:5600µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.095ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 5600Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5335 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 5600Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5335
Capacitor Alum Elec 5600Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5335
CAPACITOR ALUM ELEC 5600UF, 35V, 20%, SNAP-IN; Capacitance:5600µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.095ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 5600UF, 35V, 20%, SNAP-IN; Capacitance:5600µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.095ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5335
Product Name Capacitor Alum Elec 5600Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details