Cornell Dubilier Capacitor Alum Elec 470Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier SLPX471M200C3P3

Description
CAPACITOR ALUM ELEC 470UF, 200V, 20%, SNAP-IN; Capacitance:470µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.423ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 470UF, 200V, 20%, SNAP-IN; Capacitance:470µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.423ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 470Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5295 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 470Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5295
Capacitor Alum Elec 470Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5295
CAPACITOR ALUM ELEC 470UF, 200V, 20%, SNAP-IN; Capacitance:470µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.423ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 470UF, 200V, 20%, SNAP-IN; Capacitance:470µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.423ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5295
Product Name Capacitor Alum Elec 470Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713216 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers