CAPACITOR ALUM ELEC 390UF, 200V, 20%, SNAP-IN; Capacitance:390µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.510ohm RoHS Compliant: Yes
CAP ALUM 390UF 20% 200V SNAP
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 97M5269 | SLPX391M200C1P3 |
| Product Name | Capacitor Alum Elec 390Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |