Cornell Dubilier Aluminum Electrolytic Capacitors SLPX561M160A3P3

Description
CAP ALUM 560UF 20% 160V SNAP
Datasheet
Description
CAP ALUM 560UF 20% 160V SNAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SLPX561M160A3P3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
SLPX561M160A3P3
Aluminum Electrolytic Capacitors SLPX561M160A3P3
CAP ALUM 560UF 20% 160V SNAP

CAP ALUM 560UF 20% 160V SNAP

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 560Uf, 160V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5320 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 560Uf, 160V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5320
Aluminum Electrolytic Capacitor 560Uf, 160V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5320
ALUMINUM ELECTROLYTIC CAPACITOR 560UF, 160V, 20%, SNAP-IN; Capacitance:560µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 560UF, 160V, 20%, SNAP-IN; Capacitance:560µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SLPX561M160A3P3 97M5320
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 560Uf, 160V, 20%, Snap-In; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 560 microF 560 microF
Configuration / Form Factor Snap-In
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C122T250AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers