Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series.
Features:
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 63V, 20%, SNAP-IN; Capacitance:6800µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70189940 | 97M5372 |
| Product Name | CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 6800uF;Tol20%;SNAP IN;VOL-RTG 63V; 30X40 | Aluminum Electrolytic Capacitor 6800Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Snap-In | Snap-In |
| Applications | General Purpose | |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 6800 microF | 6800 microF |
| WVDC | 63 volts | 63 volts |