Cornell Dubilier Aluminum Electrolytic Capacitor 330Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier SLPX331M400E3P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 400V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 400V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 330Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier - 52R2392 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier
52R2392
Aluminum Electrolytic Capacitor 330Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier 52R2392
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 400V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 400V, 20%, SNAP-IN; Capacitance:330µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Snap-In, Slpx Series, 330 F, 20%, 400 V, 30 Mm, 0.737 Ohm Rohs Compliant Cornell Dubilier - 18X1916 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Slpx Series, 330 F, 20%, 400 V, 30 Mm, 0.737 Ohm Rohs Compliant Cornell Dubilier
18X1916
Electrolytic Capacitor, Snap-In, Slpx Series, 330 F, 20%, 400 V, 30 Mm, 0.737 Ohm Rohs Compliant Cornell Dubilier 18X1916
Electrolytic Capacitor, Snap-in, SLPX Series, 330 F, 20%, 400 V, 30 mm, 0.737 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, SLPX Series, 330 F, 20%, 400 V, 30 mm, 0.737 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 52R2392 18X1916
Product Name Aluminum Electrolytic Capacitor 330Uf, 400V, 20%, Snap-In; Capacitance Cornell Dubilier Electrolytic Capacitor, Snap-In, Slpx Series, 330 F, 20%, 400 V, 30 Mm, 0.737 Ohm Rohs Compliant Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101702U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers