Cornell Dubilier Capacitor Alum Elec 680Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier SLPX681M220A4P3

Description
CAPACITOR ALUM ELEC 680UF, 220V, 20%, SNAP-IN; Capacitance:680µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.293ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 680UF, 220V, 20%, SNAP-IN; Capacitance:680µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.293ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 680Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5359 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 680Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5359
Capacitor Alum Elec 680Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5359
CAPACITOR ALUM ELEC 680UF, 220V, 20%, SNAP-IN; Capacitance:680µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.293ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 680UF, 220V, 20%, SNAP-IN; Capacitance:680µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.293ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5359
Product Name Capacitor Alum Elec 680Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701133 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details