CAP ALUM 3900UF 20% 50V SNAP
ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 50V, 20%, SNAP-IN; Capacitance:3900µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SLPX392M050C3P3 | 97M5276 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 3900Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier |
| Capacitance Type | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 3900 microF | 3900 microF |
| Configuration / Form Factor | Snap-In | |
| RoHS Compliant | Yes |