Cornell Dubilier Aluminum Electrolytic Capacitor 270Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier SLPX271M450E3P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 270UF, 450V, 20%, SNAP-IN; Capacitance:270µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 270UF, 450V, 20%, SNAP-IN; Capacitance:270µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 270Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier - 52R2391 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 270Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier
52R2391
Aluminum Electrolytic Capacitor 270Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier 52R2391
ALUMINUM ELECTROLYTIC CAPACITOR 270UF, 450V, 20%, SNAP-IN; Capacitance:270µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 270UF, 450V, 20%, SNAP-IN; Capacitance:270µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 270UF; SNAP-IN; VOL-RTG 450V; 30X30; 85C - 70190244 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 270UF; SNAP-IN; VOL-RTG 450V; 30X30; 85C
70190244
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 270UF; SNAP-IN; VOL-RTG 450V; 30X30; 85C 70190244
Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series. Features: Long Life Performance 3000 hr Ripple Load Life at Rated Voltage 85°C Rated Small Case Size with High Capacitance Best for Switching Power Supplies 22 mm to 35 mm Diameter, 10 mm Lead Spacing Great Value Snap-In Type High Ripple Current Applications: Switching Power Supplies Inverters DC Filtering

Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series.
Features:

  • Long Life Performance
  • 3000 hr Ripple Load Life at Rated Voltage
  • 85°C Rated
  • Small Case Size with High Capacitance
  • Best for Switching Power Supplies
  • 22 mm to 35 mm Diameter, 10 mm Lead Spacing
  • Great Value Snap-In Type
  • High Ripple Current
    Applications:
  • Switching Power Supplies
  • Inverters
  • DC Filtering
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 52R2391 70190244
Product Name Aluminum Electrolytic Capacitor 270Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 270UF; SNAP-IN; VOL-RTG 450V; 30X30; 85C
Configuration / Form Factor Snap-In Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers