Cornell Dubilier CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 3300uF;Tol20%;SNAP IN;VOL-RTG 50V; 22X30 SLPX332M050A3P3

Description
Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series. Features: Long Life Performance 3000 hr Ripple Load Life at Rated Voltage 85°C Rated Small Case Size with High Capacitance Best for Switching Power Supplies 22 mm to 35 mm Diameter, 10 mm Lead Spacing Great Value Snap-In Type High Ripple Current Applications: Switching Power Supplies Inverters DC Filtering
Description
Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series. Features: Long Life Performance 3000 hr Ripple Load Life at Rated Voltage 85°C Rated Small Case Size with High Capacitance Best for Switching Power Supplies 22 mm to 35 mm Diameter, 10 mm Lead Spacing Great Value Snap-In Type High Ripple Current Applications: Switching Power Supplies Inverters DC Filtering

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 3300uF;Tol20%;SNAP IN;VOL-RTG 50V; 22X30 - 70189934 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 3300uF;Tol20%;SNAP IN;VOL-RTG 50V; 22X30
70189934
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 3300uF;Tol20%;SNAP IN;VOL-RTG 50V; 22X30 70189934
Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series. Features: Long Life Performance 3000 hr Ripple Load Life at Rated Voltage 85°C Rated Small Case Size with High Capacitance Best for Switching Power Supplies 22 mm to 35 mm Diameter, 10 mm Lead Spacing Great Value Snap-In Type High Ripple Current Applications: Switching Power Supplies Inverters DC Filtering

Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series.
Features:

  • Long Life Performance
  • 3000 hr Ripple Load Life at Rated Voltage
  • 85°C Rated
  • Small Case Size with High Capacitance
  • Best for Switching Power Supplies
  • 22 mm to 35 mm Diameter, 10 mm Lead Spacing
  • Great Value Snap-In Type
  • High Ripple Current
    Applications:
  • Switching Power Supplies
  • Inverters
  • DC Filtering
Supplier's Site
Aluminum Electrolytic Capacitor 3300Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5247 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3300Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5247
Aluminum Electrolytic Capacitor 3300Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5247
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 50V, 20%, SNAP-IN; Capacitance:3300µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 50V, 20%, SNAP-IN; Capacitance:3300µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70189934 97M5247
Product Name CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 3300uF;Tol20%;SNAP IN;VOL-RTG 50V; 22X30 Aluminum Electrolytic Capacitor 3300Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In Snap-In
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details