Cornell Dubilier Aluminum Electrolytic Capacitor 33000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier SLPX333M016E7P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 33000UF 16V 20%, SNAP-IN; Capacitance:33000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 33000UF 16V 20%, SNAP-IN; Capacitance:33000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 33000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5262 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 33000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier
97M5262
Aluminum Electrolytic Capacitor 33000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier 97M5262
ALUMINUM ELECTROLYTIC CAPACITOR 33000UF 16V 20%, SNAP-IN; Capacitance:33000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 33000UF 16V 20%, SNAP-IN; Capacitance:33000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5262
Product Name Aluminum Electrolytic Capacitor 33000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details