Cornell Dubilier Aluminum Electrolytic Capacitors SLPX332M063A7P3

Description
CAP ALUM 3300UF 20% 63V SNAP
Datasheet
Description
CAP ALUM 3300UF 20% 63V SNAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SLPX332M063A7P3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
SLPX332M063A7P3
Aluminum Electrolytic Capacitors SLPX332M063A7P3
CAP ALUM 3300UF 20% 63V SNAP

CAP ALUM 3300UF 20% 63V SNAP

Supplier's Site Datasheet
Capacitor Alum Elec 3300Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5249 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 3300Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5249
Capacitor Alum Elec 3300Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5249
CAPACITOR ALUM ELEC 3300UF, 63V, 20%, SNAP-IN; Capacitance:3300µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.121ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 3300UF, 63V, 20%, SNAP-IN; Capacitance:3300µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.121ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SLPX332M063A7P3 97M5249
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 3300Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers