Cornell Dubilier Capacitor Alum Elec 2700Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier SLPX272M080E3P3

Description
CAPACITOR ALUM ELEC 2700UF, 80V, 20%, SNAP-IN; Capacitance:2700µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.123ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 2700UF, 80V, 20%, SNAP-IN; Capacitance:2700µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.123ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 2700Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5225 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 2700Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5225
Capacitor Alum Elec 2700Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5225
CAPACITOR ALUM ELEC 2700UF, 80V, 20%, SNAP-IN; Capacitance:2700µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.123ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 2700UF, 80V, 20%, SNAP-IN; Capacitance:2700µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.123ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5225
Product Name Capacitor Alum Elec 2700Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details