TE Connectivity Datasheets for Sealing Glands
Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal.
Sealing Glands: Learn more
| Product Name | Notes |
|---|---|
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14.2 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14.2 Outer Thread Size : M20 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14.2 Outer Thread Size : NPT 1/2" Thread Length : 15 MM [.59 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14.2 Outer Thread Size : PG16 Thread Length : 10 MM [.393 INCH ] Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 15.2 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 15.2 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 17.2 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 17.2 Outer Thread Size : M25 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 17 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 21 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 12 - 20.2 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 12 - 20.2 Outer Thread Size : NPT 1" Thread Length : 18 MM [.708 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 12 - 20.2 Outer Thread Size : PG29 Thread Length (MM) : 11 Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18.2 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18.2 Outer Thread Size : M25 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18.2 Outer Thread Size : NPT 3/4" Thread Length : 15 MM [.59 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18.2 Outer Thread Size : PG21 Thread Length : 11 MM [.433 INCH ] Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21.2 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21.2 Outer Thread Size : M32 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 16 - 23.2 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 16 - 23 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 16 - 28 Thread Length (MM) : 13.2 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 18 - 25.2 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 18 - 25.2 Outer Thread Size : NPT 1" Thread Length : 18 MM [.708 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 18 - 25.2 Outer Thread Size : PG29 Thread Length : 11 MM [.433 INCH ] Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 19 - 28.2 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 19 - 28.2 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 19 - 28 Thread Length (MM) : 13.2 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6.2 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6.2 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6.2 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6.2 Outer Thread Size : PG 9 Thread Length (MM) : 8 Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 20 - 26.2 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 22 - 32.2 Outer Thread Size : M40 x 1.5 Thread Length : 18 MM [.708 INCH ] Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 10 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 13 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 7.2 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 7.2 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 7.2 Outer Thread Size : PG11 Thread Length (MM) : 8 Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8.2 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8.2 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8.2 Outer Thread Size : M16 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8.2 Outer Thread Size : PG 9 Thread Length : 8 MM [.315 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M12 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : NPT 3/8" Thread Length (MM) : 15 Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10.2 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10.2 Outer Thread Size : M16 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10.2 Outer Thread Size : PG11 Thread Length : 8 MM [.315 INCH ] Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 12 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9.2 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9.2 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9.2 Outer Thread Size : NPT 1/2" Thread Length : 15 MM [.59 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9.2 Outer Thread Size : PG13.5 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12.2 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12.2 Outer Thread Size : M20 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12.2 Outer Thread Size : NPT 1/2" Thread Length : 15 MM [.59 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12.2 Outer Thread Size : PG13.5 Thread Length : 10 MM [.393 INCH ] Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : NPT 1/2" Thread Length (MM) : 15 Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12.2 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12.2 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12.2 Outer Thread Size : NPT 1/2" Thread Length (MM) : 15 Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12.2 Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 13.2 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 13 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 8 - 17 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 13.2 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 13.2 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16.2 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16.2 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16.2 Outer Thread Size : NPT 3/4" Thread Length (MM) : 15 Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16.2 Outer Thread Size : PG21 Thread Length (MM) : 11 Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG13.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG13.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG16 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG21 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG21 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG29 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG29 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG36 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14.1 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14.1 Outer Thread Size : M20 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14.1 Outer Thread Size : NPT 1/2" Thread Length : 15 MM [.59 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14.1 Outer Thread Size : PG16 Thread Length : 10 MM [.393 INCH ] Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 15.1 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 15.1 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 17.1 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 17.1 Outer Thread Size : M25 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 17 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 21 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 12 - 20.1 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 12 - 20.1 Outer Thread Size : NPT 1" Thread Length : 18 MM [.708 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 12 - 20.1 Outer Thread Size : PG29 Thread Length (MM) : 11 Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18.1 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18.1 Outer Thread Size : M25 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18.1 Outer Thread Size : NPT 3/4" Thread Length : 15 MM [.59 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18.1 Outer Thread Size : PG21 Thread Length : 11 MM [.433 INCH ] Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21.1 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21.1 Outer Thread Size : M32 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 16 - 23.1 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 16 - 23 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 16 - 28 Thread Length : 13.2 MM [.519 INCH ] Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 18 - 25.1 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 18 - 25.1 Outer Thread Size : NPT 1" Thread Length : 18 MM [.708 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 18 - 25.1 Outer Thread Size : PG29 Thread Length : 11 MM [.433 INCH ] Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 19 - 28.1 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 19 - 28.1 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 19 - 28 Thread Length (MM) : 13.2 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6.1 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6.1 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6.1 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6.1 Outer Thread Size : PG 9 Thread Length (MM) : 8 Industry Standards... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 20 - 26.1 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 22 - 32.1 Outer Thread Size : M40 x 1.5 Thread Length : 18 MM [.708 INCH ] Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 10 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 13 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 7.1 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 7.1 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 7.1 Outer Thread Size : PG11 Thread Length (MM) : 8 Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8.1 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8.1 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8.1 Outer Thread Size : M16 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8.1 Outer Thread Size : PG 9 Thread Length : 8 MM [.315 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M12 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10.1 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10.1 Outer Thread Size : M16 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10.1 Outer Thread Size : PG11 Thread Length : 8 MM [.315 INCH ] Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 12 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9.1 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9.1 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9.1 Outer Thread Size : NPT 1/2" Thread Length : 15 MM [.59 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9.1 Outer Thread Size : PG13.5 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12.1 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12.1 Outer Thread Size : M20 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12.1 Outer Thread Size : NPT 1/2" Thread Length : 15 MM [.59 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12.1 Outer Thread Size : PG13.5 Thread Length : 10 MM [.393 INCH ] Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : NPT 1/2" Thread Length (MM) : 15 Industry Standards... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12.1 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12.1 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12.1 Outer Thread Size : NPT 1/2" Thread Length (MM) : 15 Industry Standards... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12.1 Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 13.1 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 13 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 8 - 17 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 13.1 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 13.1 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16.1 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16.1 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16.1 Outer Thread Size : NPT 3/4" Thread Length (MM) : 15 Industry Standards... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16.1 Outer Thread Size : PG21 Thread Length : 11 MM [.433 INCH ] Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG13.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG16 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG21 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG21 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG29 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG29 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG36 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : NPT 1/2" Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : PG16 Thread Length : 10 MM [.393 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 15 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 15 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 17 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 17 Outer Thread Size : M25 x 1.5 Thread Length : 8 MM [.315 INCH ]... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 17 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 11 - 21 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 12 - 20 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 12 - 20 Outer Thread Size : NPT 1" Thread Length (MM) : 18 Industry... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 12 - 20 Outer Thread Size : PG29 Thread Length (MM) : 11 Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : NPT 3/4" Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : PG21 Thread Length : 11 MM [.433 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21 Outer Thread Size : M32 x 1.5 Thread Length : 10 MM [.393 INCH ]... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 16 - 23 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 16 - 23 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 16 - 28 Thread Length : 13.2 MM [.519 INCH ] Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : NPT 1" Thread Length (MM) : 18 Industry... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : PG29 Thread Length : 11 MM [.433 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 19 - 28 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 19 - 28 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 19 - 28 Thread Length (MM) : 13.2 Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 8... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : PG 9 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 20 - 26 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : M40 x 1.5 Thread Length : 18 MM [.708 INCH ]... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 10 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 13 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 7 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 7 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 7 Outer Thread Size : PG11 Thread Length (MM) : 8 Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M12 x 1.5 Thread Length (MM) : 8... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M16 x 1.5 Thread Length : 8 MM [.315 INCH ]... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : NPT 3/8" Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : PG 9 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : PG11 Thread Length : 8 MM [.315 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 10 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 12 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : NPT 1/2" Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : PG13.5 Thread Length (MM) : 10 Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length : 10 MM [.393 INCH ]... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : NPT 1/2" Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : PG13.5 Thread Length : 10 MM [.393 INCH ] Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12 Outer Thread Size : NPT 1/2" Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 12 Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 13 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 7 - 13 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 8 - 17 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 13 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 13 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 8... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16 Outer Thread Size : NPT 3/4" Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 9 - 16 Outer Thread Size : PG21 Thread Length (MM) : 11 Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG13.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG16 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG21 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG21 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG29 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG29 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG36 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : M20 x 1.5 Thread Length : 12 MM [.472 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : M25 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : M25 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : NPT 1/2" Thread Length (MM) : 13 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : PG16 Thread Length : 6.5 MM [.255 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 11 - 15 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 11 - 17 Outer Thread Size : M25 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 11 - 17 Outer Thread Size : M25 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 11 - 17 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 11 - 21 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 12 - 20 Outer Thread Size : M32 Thread Length (MM) : 15 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 12 - 20 Outer Thread Size : M32 Thread Length (MM) : 9 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 12 - 20 Outer Thread Size : M40 Thread Length (MM) : 15 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 12 - 20 Outer Thread Size : M40 Thread Length (MM) : 9 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 12 - 20 Outer Thread Size : NPT 1" Thread Length (MM) : 13 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 12 - 20 Outer Thread Size : PG29 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 12 - 20 Outer Thread Size : PG29 Thread Length (MM) : 8 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : M25 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : M25 Thread Length (MM) : 8 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : M32 x 1.5 Thread Length : 9 MM [.354 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : M32 Thread Length (MM) : 15 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : NPT 3/4" Thread Length : 13 MM [.511 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : PG21 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : PG21 Thread Length : 7.2 MM [.283 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 15 - 21 Outer Thread Size : M32 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 15 - 21 Outer Thread Size : M32 Thread Length (MM) : 15 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 15 - 21 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 16 - 23 Outer Thread Size : M40 Thread Length (MM) : 15 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 16 - 23 Outer Thread Size : M40 Thread Length (MM) : 9 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 16 - 23 Thread Length : 13.2 MM [.519 INCH ] Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 16 - 28 Thread Length (MM) : 13.2 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : M32 Thread Length (MM) : 15 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : M32 Thread Length (MM) : 9 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : M40 Thread Length (MM) : 15 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : M40 Thread Length (MM) : 9 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : NPT 1" Thread Length : 13 MM [.511 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : PG29 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : PG29 Thread Length : 8 MM [.315 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 19 - 28 Outer Thread Size : M40 x 1.5 Thread Length : 9 MM [.354 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 19 - 28 Outer Thread Size : M40 Thread Length (MM) : 15 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 19 - 28 Thread Length (MM) : 13.2 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : M12 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 12 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 7 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : PG 9 Thread Length (MM) : 10 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : PG 9 Thread Length (MM) : 6 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : PG7 Thread Length (MM) : 8 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : M40 x 1.5 Thread Length : 9 MM [.354 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : M40 Thread Length (MM) : 15 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : NPT 1 1/4" Thread Length : 25.6 MM [1.007 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 10 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 7 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 12 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 7 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 7 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 7 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 7 Outer Thread Size : PG11 Thread Length (MM) : 6 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 7 Outer Thread Size : PG11 Thread Length : 10 MM [.393 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 7 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 30 - 38 Outer Thread Size : NPT 1 1/2" Thread Length : 26 MM [1.023 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 34 - 44 Outer Thread Size : NPT 2" Thread Length : 27 MM [1.062 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 4 - 7 Outer Thread Size : M12 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 4 - 7 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 12 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M16 x 1.5 Thread Length : 7 MM [.275 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : PG 9 Thread Length (MM) : 10 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : PG 9 Thread Length : 6 MM [.236 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 12 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 6.5 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : M16 x 1.5 Thread Length : 7 MM [.275 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : PG11 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : PG11 Thread Length : 6 MM [.236 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 12 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 12 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : NPT 1/2" Thread Length (MM) : 13 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : PG13.5 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : PG13.5 Thread Length (MM) : 6.5 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 11 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 12 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : NPT 1/2" Thread Length : 13 MM [.511 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : PG13.5 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : PG13.5 Thread Length : 6.5 MM [.255 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 7 - 12 Outer Thread Size : M25 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 7 - 12 Outer Thread Size : M25 Thread Length (MM) : 8 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 7 - 12 Outer Thread Size : NPT 1/2" Thread Length (MM) : 13 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 7 - 12 Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 7 - 12 Outer Thread Size : PG16 Thread Length (MM) : 6.5 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 7 - 13 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 8 - 17 Thread Length (MM) : 9 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 9 - 13 Thread Length : 9 MM [.354 INCH ] Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 9 - 16 Outer Thread Size : M25 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 9 - 16 Outer Thread Size : M25 Thread Length (MM) : 8 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 9 - 16 Outer Thread Size : M32 Thread Length (MM) : 15 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 9 - 16 Outer Thread Size : M32 Thread Length (MM) : 9 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 9 - 16 Outer Thread Size : NPT 3/4" Thread Length (MM) : 13 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 9 - 16 Outer Thread Size : PG21 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 9 - 16 Outer Thread Size : PG21 Thread Length (MM) : 7.2 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M12 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M16 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M20 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M25 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M32 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M40 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M50 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M63 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG 7 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG 9 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG11 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG13.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG16 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG21 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG29 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG36 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG42 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG48 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Outer Thread Size : M12 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Outer Thread Size : M12 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Ventilation... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Outer Thread Size : M16 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Outer Thread Size : M20 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Outer Thread Size : M40 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product... |
| << Prev |