TE Connectivity Cable Glands 1SNG626092R0000

Description
Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21.1 Outer Thread Size : M32 x 1.5 Thread Length : 10 MM  [.393 INCH ] Industry Standards IP Rating : IP68 Outer Thread Type : Metric UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21.1 Outer Thread Size : M32 x 1.5 Thread Length : 10 MM  [.393 INCH ] Industry Standards IP Rating : IP68 Outer Thread Type : Metric UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1SNG626092R0000 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1SNG626092R0000
Cable Glands 1SNG626092R0000
Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21.1 Outer Thread Size : M32 x 1.5 Thread Length : 10 MM  [.393 INCH ] Industry Standards IP Rating : IP68 Outer Thread Type : Metric UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Primary Product Material : PA 6

Dimensions


  • Clamping Diameter Range (MM) : 15 - 21.1
  • Outer Thread Size : M32 x 1.5
  • Thread Length : 10 MM  [.393 INCH ]

Industry Standards


  • IP Rating : IP68
  • Outer Thread Type : Metric
  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Gland & Accessory Style : Standard Threaded
  • Cable Gland Product Type : Cable Gland
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Buy Now
Cable Glands - 2749045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
2749045
Cable Glands 2749045
Entrelec 1SNG626092R0000 Cable Gland

Entrelec 1SNG626092R0000 Cable Gland

Supplier's Site
Cable Glands - 2749046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
2749046
Cable Glands 2749046
Entrelec 1SNG626092R0000 Cable Gland

Entrelec 1SNG626092R0000 Cable Gland

Supplier's Site
Cable Gland, M32, 15Mm-21Mm, Ip66/ip68 Rohs Compliant Amp Te Connectivity - 50AK7478 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M32, 15Mm-21Mm, Ip66/ip68 Rohs Compliant Amp Te Connectivity
50AK7478
Cable Gland, M32, 15Mm-21Mm, Ip66/ip68 Rohs Compliant Amp Te Connectivity 50AK7478
CABLE GLAND, M32, 15MM-21MM, IP66/IP68 ROHS COMPLIANT: YES

CABLE GLAND, M32, 15MM-21MM, IP66/IP68 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1SNG626092R0000 2749045 50AK7478
Product Name Cable Glands Cable Glands Cable Gland, M32, 15Mm-21Mm, Ip66/ip68 Rohs Compliant Amp Te Connectivity
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601126R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG601090R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG602045R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 1SNG601158R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers