TE Connectivity Gland, Emc, Pg16, Lg Thread; Thread Size Imperial Amp Te Connectivity EMCPG16

Description
GLAND, EMC, PG16, LG THREAD; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet
Description
GLAND, EMC, PG16, LG THREAD; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gland, Emc, Pg16, Lg Thread; Thread Size Imperial Amp Te Connectivity - 24M1788 - Newark, An Avnet Company
Chicago, IL, United States
Gland, Emc, Pg16, Lg Thread; Thread Size Imperial Amp Te Connectivity
24M1788
Gland, Emc, Pg16, Lg Thread; Thread Size Imperial Amp Te Connectivity 24M1788
GLAND, EMC, PG16, LG THREAD; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

GLAND, EMC, PG16, LG THREAD; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 24M1788
Product Name Gland, Emc, Pg16, Lg Thread; Thread Size Imperial Amp Te Connectivity
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 2705222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1575 to 0.2559 inch (4 to 6.5 mm)
View Details