TE Connectivity Cable Glands 1SNG624006R0000

Description
Body Features Primary Product Material : Stainless Steel Dimensions Outer Thread Size : M12 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Ventilation Plug Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Stainless Steel Dimensions Outer Thread Size : M12 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Ventilation Plug Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1SNG624006R0000 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1SNG624006R0000
Cable Glands 1SNG624006R0000
Body Features Primary Product Material : Stainless Steel Dimensions Outer Thread Size : M12 x 1.5 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Ventilation Plug Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Outer Thread Size : M12 x 1.5

Industry Standards


  • IP Rating : IP68

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Gland Product Type : Ventilation Plug
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Sealing Glands
Product Number 1SNG624006R0000
Product Name Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602083R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 1SNG601043R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG601152R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG605035R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details