TE Connectivity Cable Glands 1SNG626094R0000

Description
Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1SNG626094R0000 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1SNG626094R0000
Cable Glands 1SNG626094R0000
Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 15 - 21 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]

Body Features


  • Primary Product Color : Light Gray
  • Primary Product Material : PA 6

Dimensions


  • Clamping Diameter Range (MM) : 15 - 21
  • Outer Thread Size : M32 x 1.5
  • Thread Length (MM) : 15

Industry Standards


  • IP Rating : IP68
  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Gland & Accessory Style : Standard Threaded
  • Cable Gland Product Type : Cable Gland
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Buy Now
Cable and Cord Grips - 17-1SNG626094R0000-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
17-1SNG626094R0000-ND
Cable and Cord Grips 17-1SNG626094R0000-ND
EP-SGL-M32-LGR-E

EP-SGL-M32-LGR-E

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Sealing Glands Sealing Glands
Product Number 1SNG626094R0000 17-1SNG626094R0000-ND
Product Name Cable Glands Cable and Cord Grips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601114R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG605052R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 1SNG601195R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Gland, Brass, 44Mm; Thread Size Imperial Amp Te Connectivity - 34M7681 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 1.34 to 1.73 inch (34 to 44 mm)
View Details