Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : NPT 3/4" Thread Length : 13 MM [.511 INCH ]
Industry Standards IP Rating : IP68 Outer Thread Type : NPT UL Flammability Rating : UL 94V-2
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes
Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : NPT 3/4" Thread Length : 13 MM [.511 INCH ]
Industry Standards IP Rating : IP68 Outer Thread Type : NPT UL Flammability Rating : UL 94V-2
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes
Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : NPT 3/4" Thread Length : 13 MM [.511 INCH ]
Industry Standards IP Rating : IP68 Outer Thread Type : NPT UL Flammability Rating : UL 94V-2
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes
Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
Body Features
Primary Product Material : Brass
Primary Product Plating Material : Nickel
Dimensions
Clamping Diameter Range (MM) : 13 - 18
Outer Thread Size : NPT 3/4"
Thread Length : 13 MM [.511 INCH ]
Industry Standards
IP Rating : IP68
Outer Thread Type : NPT
UL Flammability Rating : UL 94V-2
Packaging Features
Packaging Method : Bag
Product Type Features
Cable Gland & Accessory Style : Standard Threaded
Cable Gland Product Type : Cable Gland
Sealable : Yes
Usage Conditions
Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]