Body Features Primary Product Color : Black Primary Product Material : PA 6
Dimensions Clamping Diameter Range (MM) : 6 - 12 Thread Length (MM) : 9
Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland & Accessory Style : Snap-In Cable Gland Product Type : Cable Gland Sealable : Yes
Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 6
Dimensions Clamping Diameter Range (MM) : 6 - 12 Thread Length (MM) : 9
Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland & Accessory Style : Snap-In Cable Gland Product Type : Cable Gland Sealable : Yes
Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : PA 6
Dimensions Clamping Diameter Range (MM) : 6 - 12 Thread Length (MM) : 9
Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2
Packaging Features Packaging Method : Bag
Product Type Features Cable Gland & Accessory Style : Snap-In Cable Gland Product Type : Cable Gland Sealable : Yes
Usage Conditions Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : PA 6
Dimensions
Clamping Diameter Range (MM) : 6 - 12
Thread Length (MM) : 9
Industry Standards
IP Rating : IP68
UL Flammability Rating : UL 94V-2
Packaging Features
Packaging Method : Bag
Product Type Features
Cable Gland & Accessory Style : Snap-In
Cable Gland Product Type : Cable Gland
Sealable : Yes
Usage Conditions
Operating Temperature Range : -20 - 100 DEGC [-4 - 212 DEGF ]