TE Connectivity Cable Gland, Brass, 12Mm; Thread Size Imperial Amp Te Connectivity EMCPG13.5

Description
CABLE GLAND, BRASS, 12MM; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 12MM; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 12Mm; Thread Size Imperial Amp Te Connectivity - 24M1787 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 12Mm; Thread Size Imperial Amp Te Connectivity
24M1787
Cable Gland, Brass, 12Mm; Thread Size Imperial Amp Te Connectivity 24M1787
CABLE GLAND, BRASS, 12MM; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, BRASS, 12MM; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:6mm; Cable Diameter Max:12mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 24M1787
Product Name Cable Gland, Brass, 12Mm; Thread Size Imperial Amp Te Connectivity
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 5306151 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.5000 inch (12.7 mm)
View Details
2 suppliers
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details