TE Connectivity Cable Clamp, M25, Plastic; Thread Size Imperial Te Connectivity 2-1102771-5

Description
CABLE CLAMP, M25, PLASTIC; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP, M25, PLASTIC; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, M25, Plastic; Thread Size Imperial Te Connectivity - 50M6364 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, M25, Plastic; Thread Size Imperial Te Connectivity
50M6364
Cable Clamp, M25, Plastic; Thread Size Imperial Te Connectivity 50M6364
CABLE CLAMP, M25, PLASTIC; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

CABLE CLAMP, M25, PLASTIC; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 50M6364
Product Name Cable Clamp, M25, Plastic; Thread Size Imperial Te Connectivity
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Cable Glands - 1SNG602042R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details