TE Connectivity Cable Gland/clamp, Brass, Pg7, 6.5Mm Diameter, Silver; Thread Size Imperial Amp Te Connectivity EMCPG7

Description
CABLE GLAND/CLAMP, BRASS, PG7, 6.5MM DIAMETER, SILVER; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Brass; Gland Colour:Silver; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND/CLAMP, BRASS, PG7, 6.5MM DIAMETER, SILVER; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Brass; Gland Colour:Silver; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland/clamp, Brass, Pg7, 6.5Mm Diameter, Silver; Thread Size Imperial Amp Te Connectivity - 24M1791 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland/clamp, Brass, Pg7, 6.5Mm Diameter, Silver; Thread Size Imperial Amp Te Connectivity
24M1791
Cable Gland/clamp, Brass, Pg7, 6.5Mm Diameter, Silver; Thread Size Imperial Amp Te Connectivity 24M1791
CABLE GLAND/CLAMP, BRASS, PG7, 6.5MM DIAMETER, SILVER; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Brass; Gland Colour:Silver; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND/CLAMP, BRASS, PG7, 6.5MM DIAMETER, SILVER; Thread Size - Imperial:PG7; Thread Size - Metric:-; Cable Diameter Min:3mm; Cable Diameter Max:6.5mm; Cable Gland Material:Brass; Gland Colour:Silver; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 24M1791
Product Name Cable Gland/clamp, Brass, Pg7, 6.5Mm Diameter, Silver; Thread Size Imperial Amp Te Connectivity
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248627 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details