TE Connectivity Cable Gland (Clamp); Connector Shell Size Amp Te Connectivity 796382-2

Description
CABLE GLAND (CLAMP); Connector Shell Size:23; Cable Diameter Max:17.86mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:Circular Plastic Connectors; Cable Bundle Diameter Max:17.86mm; Colour:Black RoHS Compliant: Yes
Description
CABLE GLAND (CLAMP); Connector Shell Size:23; Cable Diameter Max:17.86mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:Circular Plastic Connectors; Cable Bundle Diameter Max:17.86mm; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland (Clamp); Connector Shell Size Amp Te Connectivity - 52K3937 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp); Connector Shell Size Amp Te Connectivity
52K3937
Cable Gland (Clamp); Connector Shell Size Amp Te Connectivity 52K3937
CABLE GLAND (CLAMP); Connector Shell Size:23; Cable Diameter Max:17.86mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:Circular Plastic Connectors; Cable Bundle Diameter Max:17.86mm; Colour:Black RoHS Compliant: Yes

CABLE GLAND (CLAMP); Connector Shell Size:23; Cable Diameter Max:17.86mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:Circular Plastic Connectors; Cable Bundle Diameter Max:17.86mm; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 52K3937
Product Name Cable Gland (Clamp); Connector Shell Size Amp Te Connectivity
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220612 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.4724 inch (12 mm)
View Details
3 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details