TE Connectivity Cable Glands 2490540-9

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : PG7 Thread Length (MM) : 8 Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-2 Mechanical Attachment Tightening Torque (Recommended) (NEWTM) : 3 Other Average Air Flow for ∆P of 1 PSI (LPH) : 25 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Gland Product Type : Ventilated Cable Gland Number of Cable Entries : 1 Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : PG7 Thread Length (MM) : 8 Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-2 Mechanical Attachment Tightening Torque (Recommended) (NEWTM) : 3 Other Average Air Flow for ∆P of 1 PSI (LPH) : 25 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Gland Product Type : Ventilated Cable Gland Number of Cable Entries : 1 Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 2490540-9 - TE Connectivity
Berwyn, PA, United States
Cable Glands
2490540-9
Cable Glands 2490540-9
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 2 - 6 Outer Thread Size : PG7 Thread Length (MM) : 8 Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-2 Mechanical Attachment Tightening Torque (Recommended) (NEWTM) : 3 Other Average Air Flow for ∆P of 1 PSI (LPH) : 25 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Gland Product Type : Ventilated Cable Gland Number of Cable Entries : 1 Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Nickel

Dimensions


  • Clamping Diameter Range (MM) : 2 - 6
  • Outer Thread Size : PG7
  • Thread Length (MM) : 8

Industry Standards


  • IP Rating : IP67
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Tightening Torque (Recommended) (NEWTM) : 3

Other


  • Average Air Flow for ∆P of 1 PSI (LPH) : 25

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Gland Product Type : Ventilated Cable Gland
  • Number of Cable Entries : 1
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Buy Now
Cable and Cord Grips - 17-2490540-9-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
17-2490540-9-ND
Cable and Cord Grips 17-2490540-9-ND
VENT CG,BRASS,PG7,2-6,8

VENT CG,BRASS,PG7,2-6,8

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Sealing Glands Sealing Glands
Product Number 2490540-9 17-2490540-9-ND
Product Name Cable Glands Cable and Cord Grips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601108R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG601010R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG601002R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG601202R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers