TE Connectivity Cable Glands 1SNG626158R0000

Description
Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12.1 Outer Thread Size : PG13.5 Thread Length : 10 MM  [.393 INCH ] Industry Standards IP Rating : IP68 Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12.1 Outer Thread Size : PG13.5 Thread Length : 10 MM  [.393 INCH ] Industry Standards IP Rating : IP68 Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1SNG626158R0000 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1SNG626158R0000
Cable Glands 1SNG626158R0000
Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12.1 Outer Thread Size : PG13.5 Thread Length : 10 MM  [.393 INCH ] Industry Standards IP Rating : IP68 Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Primary Product Material : PA 6

Dimensions


  • Clamping Diameter Range (MM) : 6 - 12.1
  • Outer Thread Size : PG13.5
  • Thread Length : 10 MM  [.393 INCH ]

Industry Standards


  • IP Rating : IP68
  • Outer Thread Type : PG
  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Gland & Accessory Style : Standard Threaded
  • Cable Gland Product Type : Cable Gland
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Buy Now
Cable Glands - 2749068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
2749068
Cable Glands 2749068
Cable Gland,Std, Locknut,PG135,Poly

Cable Gland,Std, Locknut,PG135,Poly

Supplier's Site
Cable Glands - 2749067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
2749067
Cable Glands 2749067
Entrelec 1SNG626158R0000 Cable Gland

Entrelec 1SNG626158R0000 Cable Gland

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Sealing Glands Sealing Glands
Product Number 1SNG626158R0000 2749068
Product Name Cable Glands Cable Glands
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601186R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG601211R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG602117R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 1SNG603008R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details