TE Connectivity Datasheets for Sealing Glands
Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal.
Sealing Glands: Learn more
| Product Name | Notes |
|---|---|
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : M12 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : M16 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : M20 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : M25 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : M32 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : M40 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : M50 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : M63 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : M75 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : NPT 1 1/2" Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type :... | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : NPT 1 1/4" Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type :... | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : NPT 1" Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer... | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : NPT 1/2" Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer... | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : NPT 1/4" Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer... | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : NPT 2" Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer... | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : NPT 3/4" Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer... | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : NPT 3/8" Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer... | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : PG 7 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer... | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : PG 9 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer... | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : PG11 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : PG135 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : PG16 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : PG21 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : PG29 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : PG36 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : PG42 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : Chloroprene Rubber Dimensions Outer Thread Size : PG48 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : M12 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : M16 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : M20 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : M25 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : M32 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : M40 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : M50 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : M63 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & Gasket... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : M75 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & Gasket... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : NPT 1 1/2" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : NPT 1 1/4" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : NPT 1" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : NPT 1/2" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : NPT 1/4" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : NPT 2" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : NPT 3/4" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : NPT 3/8" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : PG 9 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : PG11 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : PG135 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : PG16 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : PG21 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : PG29 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : PG36 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & Gasket... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : PG42 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & Gasket... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : PG48 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Washer & Gasket... | |
| Body Features Primary Product Color : Black Primary Product Material : NBR Dimensions Outer Thread Size : PG7 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M12 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M16 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M20 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M25 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M32 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M40 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M50 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M63 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M75 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 1" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 1/2" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 3/4" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 3/8" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG 7 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG 9 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG11 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG135 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG16 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG21 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG29 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG36 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG42 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG48 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 Dimensions Outer Thread Size : M12 x 1.5 Industry Standards IP Rating : IP56 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 Dimensions Outer Thread Size : M12 x 1.5 Thread Length : 12 MM [.472 INCH ] Industry Standards IP Rating : IP56 Outer Thread Type :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : PG16 Thread Length (MM) : 11 Industry Standards IP... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M12 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M12 x 1.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M16 x 1.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 Packaging Features Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M20 x 1.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M25 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M25 x 1.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M32 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M32 x 1.5 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M40 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18 Industry Standards IP Rating : IP68 Packaging Features Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : M40 x 1.5 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 7 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 7 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 9 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 9 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG11 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Outer Thread Size : PG11 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Ventilation Plug... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M12 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M16 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M20 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M25 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M32 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M40 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M50 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M63 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M75 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 1" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 1/2" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 3/4" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 3/8" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG 7 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG 9 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG11 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG135 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG16 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG21 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG29 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94V-2 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG36 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG42 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG48 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 66 Dimensions Outer Thread Size : M12 x 1.5 Industry Standards IP Rating : IP56 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 66 Dimensions Outer Thread Size : M12 x 1.5 Thread Length : 12 MM [.472 INCH ] Industry Standards IP Rating : IP56 Outer Thread Type :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : PG16 Thread Length (MM) : 11 Industry Standards IP... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M12 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M12 x 1.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M16 x 1.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 Packaging Features Packaging... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M20 x 1.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M25 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M25 x 1.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M32 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M32 x 1.5 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M40 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18 Industry Standards IP Rating : IP68 Packaging Features Packaging... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M40 x 1.5 Thread Length (MM) : 8 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 7 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 7 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 9 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 9 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG11 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG11 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG13.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Ventilation Plug... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type :... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M12 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M16 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M20 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M25 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M32 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M40 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M50 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M63 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : M75 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 1" Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 1/2" Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 3/4" Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : NPT 3/8" Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG 7 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG 9 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG11 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG135 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG16 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG21 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG29 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG36 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG42 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 GF Dimensions Outer Thread Size : PG48 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 66 Dimensions Outer Thread Size : M12 x 1.5 Industry Standards IP Rating : IP56 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 10... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 8... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : PG16 Thread Length (MM) : 11 Industry Standards... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M12 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M12 x 1.5 Thread Length : 6 MM [.236 INCH ] Industry Standards IP Rating : IP68 Outer Thread... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M16 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry Standards IP Rating : IP68 Outer Thread... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M16 x 1.5 Thread Length : 6 MM [.236 INCH ] Industry Standards IP Rating : IP68 Outer Thread... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M20 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 Packaging Features... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M20 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry Standards IP Rating : IP68 Outer Thread... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M20 x 1.5 Thread Length : 6 MM [.236 INCH ] Industry Standards IP Rating : IP68 Outer Thread... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M25 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry Standards IP Rating : IP68 Outer Thread... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M25 x 1.5 Thread Length : 6 MM [.236 INCH ] Industry Standards IP Rating : IP68 Outer Thread... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M32 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M32 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry Standards IP Rating : IP68 Outer Thread... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M40 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M40 x 1.5 Thread Length (MM) : 18 Industry Standards IP Rating : IP68 Packaging Features... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M40 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry Standards IP Rating : IP68 Outer Thread... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : M50 x 1.5 Thread Length : 10 MM [.393 INCH ] Industry Standards IP Rating : IP68 Outer Thread... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 7 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 7 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 9 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG 9 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating :... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG11 Thread Length (MM) : 10 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG11 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Outer Thread Size : PG13.5 Thread Length (MM) : 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product Type : Ventilation... | |
| Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland Product... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Clamping Diameter Range (MM) : 12 - 17 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating :... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Clamping Diameter Range (MM) : 12 - 17 Outer Thread Size : NPT 3/4" Thread Length (MM) : 12 Industry Standards IP Rating : IP68... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Clamping Diameter Range (MM) : 3 - 6.5 Outer Thread Size : M12 x 1.5 Thread Length (MM) : 6 Industry Standards IP Rating :... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Clamping Diameter Range (MM) : 3 - 6.5 Outer Thread Size : NPT 1/4" Thread Length (MM) : 10 Industry Standards IP Rating : IP68... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 7 Industry Standards IP Rating :... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : NPT 3/8" Thread Length (MM) : 10 Industry Standards IP Rating : IP68... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 8 Industry Standards IP Rating :... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : NPT 1/2" Thread Length (MM) : 11 Industry Standards IP Rating : IP68... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : M16 x 1.5 Thread Length (MM) : 11.5 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : M20 x 1.5 Thread Length (MM) : 13 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : M25 x 1.5 Thread Length (MM) : 15 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : M32 Thread Length (MM) : 15 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product Type Features... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : M40 Thread Length (MM) : 16 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product Type Features... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : M50 Thread Length (MM) : 18 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product Type Features... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : M63 Thread Length (MM) : 20 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product Type Features... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : NPT 1 1/2" Thread Length (MM) : 26 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : NPT 1 1/4" Thread Length (MM) : 25.6 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : NPT 1" Thread Length (MM) : 25 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : NPT 1/2" Thread Length (MM) : 19.9 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : NPT 2" Thread Length (MM) : 26.9 Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : NPT 3/4" Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : NPT 3/4" Thread Length (MM) : 20.2 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : 303 Stainless Steel Dimensions Outer Thread Size : NPT 3/8" Thread Length (MM) : 15.3 Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Bag Product Type... | |
| Body Features Primary Product Material : 303 Stainless Steel Industry Standards IP Rating : IP68 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Hygienic without EMC Cable... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 12 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : PG16 Thread Length (MM) : 6.5 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 14 Outer Thread Size : PG16 Thread Length : 10 MM [.393 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 18 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 18 Outer Thread Size : M25 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 18 Outer Thread Size : NPT 3/4" Thread Length : 15 MM [.59 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 10 - 18 Outer Thread Size : PG21 Thread Length : 7 MM [.275 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : M25 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 9 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : NPT 3/4" Thread Length : 13 MM [.511 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : PG21 Thread Length (MM) : 7.2 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 13 - 18 Outer Thread Size : PG21 Thread Length : 12 MM [.472 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 16 - 25 Outer Thread Size : M32 x 1.5 Thread Length : 9 MM [.354 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 16 - 25 Outer Thread Size : M32 Thread Length (MM) : 9 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 16 - 25 Outer Thread Size : NPT 1" Thread Length : 20 MM [.787 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 16 - 25 Outer Thread Size : PG29 Thread Length : 9 MM [.354 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : M32 x 1.5 Thread Length : 9 MM [.354 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 9 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : NPT 1" Thread Length : 13 MM [.511 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : PG29 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 18 - 25 Outer Thread Size : PG29 Thread Length (MM) : 8 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : M40 x 1.5 Thread Length : 9 MM [.354 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : M40 Thread Length (MM) : 9 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : M50 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : M50 x 1.5 Thread Length (MM) : 9 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : NPT 1 1/4" Thread Length : 20 MM [.787 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : PG36 Thread Length (MM) : 14 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : PG36 Thread Length (MM) : 9 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 22 - 32 Outer Thread Size : PG36 Thread Length : 9 MM [.354 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6.5 Outer Thread Size : M12 x 1.5 Thread Length (MM) : 12 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6.5 Outer Thread Size : M12 x 1.5 Thread Length (MM) : 6 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6.5 Outer Thread Size : M12 x 1.5 Thread Length : 6 MM [.236 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6.5 Outer Thread Size : NPT 1/4" Thread Length : 11.5 MM [.452 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6.5 Outer Thread Size : PG 7 Thread Length (MM) : 10 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6.5 Outer Thread Size : PG 7 Thread Length (MM) : 6 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6.5 Outer Thread Size : PG 7 Thread Length : 6 MM [.236 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 12 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 12 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : M32 x 1.5 Thread Length (MM) : 9 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : PG16 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : PG16 Thread Length (MM) : 6.5 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 3 - 6 Outer Thread Size : PG21 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 30 - 38 Outer Thread Size : M50 x 1.5 Thread Length (MM) : 9 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 30 - 38 Outer Thread Size : NPT 1 1/2" Thread Length : 22 MM [.866 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 30 - 38 Outer Thread Size : PG42 Thread Length (MM) : 12 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 30 - 38 Outer Thread Size : PG42 Thread Length (MM) : 16 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 34 - 44 Outer Thread Size : M63 x 1.5 Thread Length (MM) : 14 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 34 - 44 Outer Thread Size : M63 x 1.5 Thread Length (MM) : 18 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 34 - 44 Outer Thread Size : NPT 2" Thread Length : 22 MM [.866 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 34 - 44 Outer Thread Size : PG48 Thread Length (MM) : 14 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 34 - 44 Outer Thread Size : PG48 Thread Length (MM) : 18 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 37 - 53 Outer Thread Size : M63 x 1.5 Thread Length (MM) : 10 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 12 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 7 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : PG 9 Thread Length (MM) : 10 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : PG 9 Thread Length : 6 MM [.236 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 6 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : M16 x 1.5 Thread Length : 6 MM [.236 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : M16 x 1.5 Thread Length : 6.5 MM [.255 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : NPT 3/8" Thread Length : 11.5 MM [.452 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : PG11 Thread Length (MM) : 10 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 10 Outer Thread Size : PG11 Thread Length : 6 MM [.236 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 8 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 15 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 8 Outer Thread Size : M40 x 1.5 Thread Length (MM) : 9 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 6 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : M25 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : PG13.5 Thread Length (MM) : 6.5 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 5 - 9 Outer Thread Size : PG21 Thread Length (MM) : 7.2 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 6 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length : 12 MM [.472 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length : 6 MM [.236 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : M20 x 1.5 Thread Length : 8 MM [.315 INCH ] Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : NPT 1/2" Thread Length (MM) : 15 Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : NPT 1/2" Thread Length : 13 MM [.511 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : PG135 Thread Length (MM) : 6.5 Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : PG135 Thread Length : 10 MM [.393 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 6 - 12 Outer Thread Size : PG135 Thread Length : 6.5 MM [.255 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 7.5 - 14 Outer Thread Size : M20 x 1.5 Thread Length (MM) : 8 Industry... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 7.5 - 14 Outer Thread Size : NPT 1/2" Thread Length : 15 MM [.59 INCH ] Industry Standards... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 7.5 - 14 Outer Thread Size : PG16 Thread Length : 6.5 MM [.255 INCH ] Industry Standards IP... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M12 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M16 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M20 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M20 x 1.5 Thread Length : 15 MM [.59 INCH ] Industry Standards IP Rating : IP66 Outer Thread Type :... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M20 Industry Standards IP Rating : IP68 Outer Thread Type : Metric Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M25 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M25 Industry Standards IP Rating : IP68 Outer Thread Type : Metric Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M32 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M40 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M50 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : M63 x 1.5 Industry Standards Outer Thread Type : Metric UL Flammability Rating : UL 94HB Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : NPT 1 1/2" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : NPT 1 1/4" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : NPT 1" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : NPT 1/2" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : NPT 1/2" Thread Length : 16 MM [.629 INCH ] Industry Standards IP Rating : IP66 Outer Thread Type : NPT... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : NPT 1/4" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : NPT 2" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : NPT 3/4" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : NPT 3/4" Thread Length : 16 MM [.629 INCH ] Industry Standards IP Rating : IP66 Outer Thread Type : NPT... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : NPT 3/8" Industry Standards Outer Thread Type : NPT UL Flammability Rating : UL 94HB Packaging Features... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG 7 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG 9 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG11 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG135 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG16 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG21 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG29 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG36 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG42 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Outer Thread Size : PG48 Industry Standards Outer Thread Type : PG UL Flammability Rating : UL 94HB Packaging Features Packaging... |
| << Prev | Next >> |