TE Connectivity Cable Glands 1SNG626054R0000

Description
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14.2 Outer Thread Size : M20 x 1.5 Thread Length : 10 MM  [.393 INCH ] Industry Standards IP Rating : IP68 Outer Thread Type : Metric UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14.2 Outer Thread Size : M20 x 1.5 Thread Length : 10 MM  [.393 INCH ] Industry Standards IP Rating : IP68 Outer Thread Type : Metric UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1SNG626054R0000 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1SNG626054R0000
Cable Glands 1SNG626054R0000
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 10 - 14.2 Outer Thread Size : M20 x 1.5 Thread Length : 10 MM  [.393 INCH ] Industry Standards IP Rating : IP68 Outer Thread Type : Metric UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 6

Dimensions


  • Clamping Diameter Range (MM) : 10 - 14.2
  • Outer Thread Size : M20 x 1.5
  • Thread Length : 10 MM  [.393 INCH ]

Industry Standards


  • IP Rating : IP68
  • Outer Thread Type : Metric
  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Gland & Accessory Style : Standard Threaded
  • Cable Gland Product Type : Cable Gland
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Buy Now
Cable Gland, M20, 10Mm-14Mm, Ip66/ip68 Rohs Compliant Amp Te Connectivity - 50AK7473 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M20, 10Mm-14Mm, Ip66/ip68 Rohs Compliant Amp Te Connectivity
50AK7473
Cable Gland, M20, 10Mm-14Mm, Ip66/ip68 Rohs Compliant Amp Te Connectivity 50AK7473
CABLE GLAND, M20, 10MM-14MM, IP66/IP68 ROHS COMPLIANT: YES

CABLE GLAND, M20, 10MM-14MM, IP66/IP68 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 1SNG626054R0000 50AK7473
Product Name Cable Glands Cable Gland, M20, 10Mm-14Mm, Ip66/ip68 Rohs Compliant Amp Te Connectivity
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605053R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 1SNG601161R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG601159R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG601218R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers