TE Connectivity Cable Glands 1SNG626123R0000

Description
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12.2 Outer Thread Size : NPT 1/2" Thread Length : 15 MM  [.59 INCH ] Industry Standards IP Rating : IP68 Outer Thread Type : NPT UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12.2 Outer Thread Size : NPT 1/2" Thread Length : 15 MM  [.59 INCH ] Industry Standards IP Rating : IP68 Outer Thread Type : NPT UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1SNG626123R0000 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1SNG626123R0000
Cable Glands 1SNG626123R0000
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 6 - 12.2 Outer Thread Size : NPT 1/2" Thread Length : 15 MM  [.59 INCH ] Industry Standards IP Rating : IP68 Outer Thread Type : NPT UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Standard Threaded Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 6

Dimensions


  • Clamping Diameter Range (MM) : 6 - 12.2
  • Outer Thread Size : NPT 1/2"
  • Thread Length : 15 MM  [.59 INCH ]

Industry Standards


  • IP Rating : IP68
  • Outer Thread Type : NPT
  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Gland & Accessory Style : Standard Threaded
  • Cable Gland Product Type : Cable Gland
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Sealing Glands
Product Number 1SNG626123R0000
Product Name Cable Glands
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland, Brass, 44Mm; Thread Size Imperial Amp Te Connectivity - 34M7681 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 1.34 to 1.73 inch (34 to 44 mm)
View Details
Cable Glands - 1SNG602047R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 1SNG601206R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG602118R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers