TE Connectivity Cable Glands 1SNG622031R0000

Description
Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 16 - 28 Thread Length : 13.2 MM  [.519 INCH ] Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Snap-In Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 16 - 28 Thread Length : 13.2 MM  [.519 INCH ] Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Snap-In Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 1SNG622031R0000 - TE Connectivity
Berwyn, PA, United States
Cable Glands
1SNG622031R0000
Cable Glands 1SNG622031R0000
Body Features Primary Product Color : Light Gray Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 16 - 28 Thread Length : 13.2 MM  [.519 INCH ] Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Product Type Features Cable Gland & Accessory Style : Snap-In Cable Gland Product Type : Cable Gland Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]

Body Features


  • Primary Product Color : Light Gray
  • Primary Product Material : PA 6

Dimensions


  • Clamping Diameter Range (MM) : 16 - 28
  • Thread Length : 13.2 MM  [.519 INCH ]

Industry Standards


  • IP Rating : IP68
  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Cable Gland & Accessory Style : Snap-In
  • Cable Gland Product Type : Cable Gland
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Buy Now
Cable and Cord Grips - 17-1SNG622031R0000-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
17-1SNG622031R0000-ND
Cable and Cord Grips 17-1SNG622031R0000-ND
EP-SIG-SZ40-LGR-A

EP-SIG-SZ40-LGR-A

Buy Now Datasheet
Cable Glands - 2749004 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
2749004
Cable Glands 2749004
Entrelec 1SNG622031R0000 Cable Gland

Entrelec 1SNG622031R0000 Cable Gland

Supplier's Site
Cable Glands - 2749003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
2749003
Cable Glands 2749003
Entrelec 1SNG622031R0000 Cable Gland

Entrelec 1SNG622031R0000 Cable Gland

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 1SNG622031R0000 17-1SNG622031R0000-ND 2749004
Product Name Cable Glands Cable and Cord Grips Cable Glands
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601055R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
3 suppliers
Cable Glands - 1SNG605062R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 1SNG605039R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
<p>Seal, MCP 6.3, 4.0-4.5, Green</p> - 1719043-1 - Chief Enterprises LLC
Specs
Application Cable & Wire
View Details