TE Connectivity Cable Glands 2490540-4

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 4 - 7 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 8 Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-2 Mechanical Attachment Tightening Torque (Recommended) (NEWTM) : 4 Other Average Air Flow for ∆P of 1 PSI (LPH) : 25 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Cable Gland Product Type : Ventilated Cable Gland Number of Cable Entries : 1 Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 4 - 7 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 8 Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-2 Mechanical Attachment Tightening Torque (Recommended) (NEWTM) : 4 Other Average Air Flow for ∆P of 1 PSI (LPH) : 25 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Cable Gland Product Type : Ventilated Cable Gland Number of Cable Entries : 1 Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 2490540-4 - TE Connectivity
Berwyn, PA, United States
Cable Glands
2490540-4
Cable Glands 2490540-4
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Dimensions Clamping Diameter Range (MM) : 4 - 7 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 8 Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94V-2 Mechanical Attachment Tightening Torque (Recommended) (NEWTM) : 4 Other Average Air Flow for ∆P of 1 PSI (LPH) : 25 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Cable Gland Product Type : Ventilated Cable Gland Number of Cable Entries : 1 Sealable : Yes Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Nickel

Dimensions


  • Clamping Diameter Range (MM) : 4 - 7
  • Outer Thread Size : M16 x 1.5
  • Thread Length (MM) : 8

Industry Standards


  • IP Rating : IP67
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Tightening Torque (Recommended) (NEWTM) : 4

Other


  • Average Air Flow for ∆P of 1 PSI (LPH) : 25

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Cable Gland Product Type : Ventilated Cable Gland
  • Number of Cable Entries : 1
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Buy Now
Cable and Cord Grips - 17-2490540-4-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
17-2490540-4-ND
Cable and Cord Grips 17-2490540-4-ND
VENT CG,BRASS,M16,4-7,8

VENT CG,BRASS,M16,4-7,8

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Sealing Glands Sealing Glands
Product Number 2490540-4 17-2490540-4-ND
Product Name Cable Glands Cable and Cord Grips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

<p>Seal, MCP 6.3, 4.0-4.5, Green</p> - 1719043-1 - Chief Enterprises LLC
Specs
Application Cable & Wire
View Details
Cable Gland, White, M16; Thread Size Imperial Amp Te Connectivity - 26M5929 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Cable Glands - 1SNG601185R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG601189R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers