TE Connectivity Backshell, Tinel-Lock; Thread Size Imperial Raychem Te Connectivity TXR41AC00-2412AI

Description
BACKSHELL, TINEL-LOCK; Thread Size - Imperial:1-7/16-18; Thread Size - Metric:-; Cable Diameter Min:11mm; Cable Diameter Max:18.2mm; Cable Gland Material:Aluminum; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:- RoHS Compliant: Yes
Description
BACKSHELL, TINEL-LOCK; Thread Size - Imperial:1-7/16-18; Thread Size - Metric:-; Cable Diameter Min:11mm; Cable Diameter Max:18.2mm; Cable Gland Material:Aluminum; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell, Tinel-Lock; Thread Size Imperial Raychem Te Connectivity - 44M2732 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Tinel-Lock; Thread Size Imperial Raychem Te Connectivity
44M2732
Backshell, Tinel-Lock; Thread Size Imperial Raychem Te Connectivity 44M2732
BACKSHELL, TINEL-LOCK; Thread Size - Imperial:1-7/16-18; Thread Size - Metric:-; Cable Diameter Min:11mm; Cable Diameter Max:18.2mm; Cable Gland Material:Aluminum; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:- RoHS Compliant: Yes

BACKSHELL, TINEL-LOCK; Thread Size - Imperial:1-7/16-18; Thread Size - Metric:-; Cable Diameter Min:11mm; Cable Diameter Max:18.2mm; Cable Gland Material:Aluminum; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 44M2732
Product Name Backshell, Tinel-Lock; Thread Size Imperial Raychem Te Connectivity
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248713 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Cable Glands - 1SNG602096R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details