TE Connectivity Cable Glands 2490541-6

Description
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP69 UL Flammability Rating : UL 94V-2 Mechanical Attachment Tightening Torque (Recommended) (NEWTM) : 2.5 Other Average Air Flow for ∆P of 1 PSI (LPH) : 70 Packaging Features Packaging Method : Bag Packaging Quantity : 75 Product Type Features Cable Gland Product Type : Ventilated Cable Gland Number of Cable Entries : 1 Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP69 UL Flammability Rating : UL 94V-2 Mechanical Attachment Tightening Torque (Recommended) (NEWTM) : 2.5 Other Average Air Flow for ∆P of 1 PSI (LPH) : 70 Packaging Features Packaging Method : Bag Packaging Quantity : 75 Product Type Features Cable Gland Product Type : Ventilated Cable Gland Number of Cable Entries : 1 Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Glands - 2490541-6 - TE Connectivity
Berwyn, PA, United States
Cable Glands
2490541-6
Cable Glands 2490541-6
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Clamping Diameter Range (MM) : 4 - 8 Outer Thread Size : M16 x 1.5 Thread Length (MM) : 10 Industry Standards IP Rating : IP69 UL Flammability Rating : UL 94V-2 Mechanical Attachment Tightening Torque (Recommended) (NEWTM) : 2.5 Other Average Air Flow for ∆P of 1 PSI (LPH) : 70 Packaging Features Packaging Method : Bag Packaging Quantity : 75 Product Type Features Cable Gland Product Type : Ventilated Cable Gland Number of Cable Entries : 1 Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 6

Dimensions


  • Clamping Diameter Range (MM) : 4 - 8
  • Outer Thread Size : M16 x 1.5
  • Thread Length (MM) : 10

Industry Standards


  • IP Rating : IP69
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Tightening Torque (Recommended) (NEWTM) : 2.5

Other


  • Average Air Flow for ∆P of 1 PSI (LPH) : 70

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 75

Product Type Features


  • Cable Gland Product Type : Ventilated Cable Gland
  • Number of Cable Entries : 1
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Cable and Cord Grips - 17-2490541-6-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
17-2490541-6-ND
Cable and Cord Grips 17-2490541-6-ND
VENT CG,PA6,M16,4-8,10,BL K

VENT CG,PA6,M16,4-8,10,BLK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Sealing Glands Sealing Glands
Product Number 2490541-6 17-2490541-6-ND
Product Name Cable Glands Cable and Cord Grips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601193R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1SNG602113R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Gland, Brass, 8Mm; Thread Size Imperial Amp Te Connectivity - 24M5059 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Cable Glands - 1SNG601044R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers